Body Features Primary Product Color : Red Product Weight : 1.5 KG [3.307 LB ]
Dimensions Product Height : 144 MM [5.669 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 7 Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge Transfer Rating (Qrs) (C) : 3.2 Residual Voltage (Nominal Current) (KV) : 23.2 Short Circuit Current (KAMP) : 100 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 24.9 Voltage Rating (Ur) (KV) : 8.75
Mechanical Attachment Cantilever Strength -SSL (KN) : 200 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Underground Network
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China, Asia
Product Type Features Core Type : Wrap Designation Class : 1
Body Features
- Primary Product Color : Red
- Product Weight : 1.5 KG [3.307 LB ]
Dimensions
- Product Height : 144 MM [5.669 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 7
- Discharge Current (Nominal) (KAMP) : 10
- Repetitive Charge Transfer Rating (Qrs) (C) : 3.2
- Residual Voltage (Nominal Current) (KV) : 23.2
- Short Circuit Current (KAMP) : 100
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 24.9
- Voltage Rating (Ur) (KV) : 8.75
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
- Thread Size : M12
Operation/Application
- Power Component Application Type : Underground Network
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China, Asia
Product Type Features
- Core Type : Wrap
- Designation Class : 1