Body Features Primary Product Color : Red Product Weight : 1.2 KG [2.646 LB ]
Dimensions Product Height : 116 MM [4.567 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 4 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 13.2 Short Circuit Current (KAMP) : 100 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 14.2 Voltage Rating (Ur) (KV) : 5
Mechanical Attachment Cantilever Strength -SSL (KN) : .2 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Underground Network
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Europe, Middle East & Africa, Asia, China, Americas, Australia, New Zealand & Pacific Islands
Product Type Features Core Type : Wrap Designation Class : 1
Body Features
- Primary Product Color : Red
- Product Weight : 1.2 KG [2.646 LB ]
Dimensions
- Product Height : 116 MM [4.567 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 4
- Discharge Current (Nominal) (KAMP) : 10
- Residual Voltage (Nominal Current) (KV) : 13.2
- Short Circuit Current (KAMP) : 100
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 14.2
- Voltage Rating (Ur) (KV) : 5
Mechanical Attachment
- Cantilever Strength -SSL (KN) : .2
- Thread Size : M12
Operation/Application
- Power Component Application Type : Underground Network
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia, China, Americas, Australia, New Zealand & Pacific Islands
Product Type Features
- Core Type : Wrap
- Designation Class : 1