Body Features Primary Product Color : Red Product Weight : 3.25 KG [7.165 LB ]
Dimensions Creepage Distance : 830 MM [664 INCH ] Product Height : 316 MM [12.441 INCH ] Shed Inside Diameter : 104 MM [4.09 INCH ] Shed Outside Diameter : 123 MM [4.84 INCH ]
Electrical Characteristics BIL Rating (KV) : 190 Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 190 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 78.5 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 89.3 Voltage Rating (Ur) (KV) : 30
Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Distribution
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Worldwide
Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating
Usage Conditions Power Frequency Withstand (Wet) (KV) : 93
Body Features
- Primary Product Color : Red
- Product Weight : 3.25 KG [7.165 LB ]
Dimensions
- Creepage Distance : 830 MM [664 INCH ]
- Product Height : 316 MM [12.441 INCH ]
- Shed Inside Diameter : 104 MM [4.09 INCH ]
- Shed Outside Diameter : 123 MM [4.84 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 190
- Continuous Operating Voltage (Uc) (KV) : 24
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 190
- Repetitive Charge Transfer Rating (Qrs) (C) : .5
- Residual Voltage (Nominal Current) (KV) : 78.5
- Short Circuit Current (KAMP) : 40
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 89.3
- Voltage Rating (Ur) (KV) : 30
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
- Thread Size : M12
Operation/Application
- Power Component Application Type : Distribution
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Core Type : Cage
- Designation Class : DH
- Shed Profile : Alternating
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 93