Body Features Color : Gray Weight (KG) : 4.35
Configuration Features Termination Stud Thread : M12
Dimensions Creepage Distance (MM) : 1125 Shed Inside Diameter (MM) : 97 Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 340
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 36 Residual Voltage (Nominal Current) (KV) : 116.6 Voltage Rating (Uc) (KV) : 36 Voltage Rating (Ur) (KV) : 45
Mechanical Attachment Cantilever Strength -SSL (KN) : 350
Operation/Applicatio
n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features Minimum Packaging Unit : 3
Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : EMEA, ANZPAC, AMERICAS, ASIA
Product Type Features Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage
Body Features
- Color : Gray
- Weight (KG) : 4.35
Configuration Features
- Termination Stud Thread : M12
Dimensions
- Creepage Distance (MM) : 1125
- Shed Inside Diameter (MM) : 97
- Shed Outside Diameter (MM) : 119
- Surge Arrester Height (MM) : 340
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 36
- Residual Voltage (Nominal Current) (KV) : 116.6
- Voltage Rating (Uc) (KV) : 36
- Voltage Rating (Ur) (KV) : 45
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
Operation/Application
- Application Type : Distribution Line
- Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features
- Minimum Packaging Unit : 3
Product Availability
- Minimum Order Quantity : 3
- Surge Arrester Product Availability : EMEA, ANZPAC, AMERICAS, ASIA
Product Type Features
- Shed Profile : Alternating
- Surge Arrester Class : 2
- Surge Arrester Technology : Cage