Body Features Primary Product Color : Gray Product Weight : 4.15 KG [9.149 LB ]
Dimensions Creepage Distance (MM) : 1125 Product Height : 383 MM [15.079 INCH ] Shed Outside Diameter : 137 MM [5.39 INCH ]
Electrical Characteristics BIL Rating (KV) : 228 Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge Transfer Rating (Qrs) (C) : 6 Residual Voltage (Nominal Current) (KV) : 116.6 Short Circuit Current (KAMP) : 40 Voltage Rating (Ur) (KV) : 45
Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Distribution
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Core Type : Cage Designation Class : 2 Shed Profile : Alternating
Usage Conditions Power Frequency Withstand (Wet) (KV) : 110
Body Features
- Primary Product Color : Gray
- Product Weight : 4.15 KG [9.149 LB ]
Dimensions
- Creepage Distance (MM) : 1125
- Product Height : 383 MM [15.079 INCH ]
- Shed Outside Diameter : 137 MM [5.39 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 228
- Discharge Current (Nominal) (KAMP) : 10
- Repetitive Charge Transfer Rating (Qrs) (C) : 6
- Residual Voltage (Nominal Current) (KV) : 116.6
- Short Circuit Current (KAMP) : 40
- Voltage Rating (Ur) (KV) : 45
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
- Thread Size : M12
Operation/Application
- Power Component Application Type : Distribution
Packaging Features
Product Availability
- Product Availability : Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Core Type : Cage
- Designation Class : 2
- Shed Profile : Alternating
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 110