Body Features Primary Product Color : Gray
Dimensions Creepage Distance : 5212 MM [205.197 INCH ] Product Height (MM) : 1615 Product Weight (KG) : 26.5
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 105.6 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 642 Power Component Voltage Class : High Voltage Qrs (C) : 1.6 Residual Voltage (Nominal Current) (KV) : 333.3 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 132
Mechanical Attachment Cantilever Strength -SSL (KN) : .35
Operation/Applicatio
n Power Component Application Type : Station
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Body Features
- Primary Product Color : Gray
Dimensions
- Creepage Distance : 5212 MM [205.197 INCH ]
- Product Height (MM) : 1615
- Product Weight (KG) : 26.5
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 105.6
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 642
- Power Component Voltage Class : High Voltage
- Qrs (C) : 1.6
- Residual Voltage (Nominal Current) (KV) : 333.3
- Short Circuit Current (KAMP) : 65
- Voltage Rating (Ur) (KV) : 132
Mechanical Attachment
- Cantilever Strength -SSL (KN) : .35
Operation/Application
- Power Component Application Type : Station
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas