TE Connectivity Lightning Arresters & Surge Arresters ER1025-000

Description
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 21.6 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 321 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.6 Residual Voltage (Nominal Current) (KV) : 74 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 27 Mechanical Attachment Cantilever Strength -SSL (KN) : 1 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Request a Quote
Description
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 21.6 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 321 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.6 Residual Voltage (Nominal Current) (KV) : 74 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 27 Mechanical Attachment Cantilever Strength -SSL (KN) : 1 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - ER1025-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
ER1025-000
Lightning Arresters & Surge Arresters ER1025-000
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 21.6 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 321 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.6 Residual Voltage (Nominal Current) (KV) : 74 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 27 Mechanical Attachment Cantilever Strength -SSL (KN) : 1 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia

Body Features


  • Primary Product Color : Gray
  • Product Weight : 7 KG  [15.432 LB ]

Dimensions


  • Creepage Distance : 1340 MM  [52.756 INCH ]
  • Product Height : 449 MM  [17.677 INCH ]

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 21.6
  • Discharge Current (Nominal) (KAMP) : 10
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 321
  • Power Component Voltage Class : High Voltage
  • Repetitive Charge Transfer Rating (Qrs) (C) : 1.6
  • Residual Voltage (Nominal Current) (KV) : 74
  • Short Circuit Current (KAMP) : 65
  • Voltage Rating (Ur) (KV) : 27

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 1

Operation/Application


  • Power Component Application Type : Station

Product Availability


  • Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Buy Now

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number ER1025-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products