Body Features Color : Red
Configuration Features Termination Stud Thread : M12
Dimensions Shed Inside Diameter : 57 MM [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 198.5
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 39.9 Short Circuit Current (KAMP) : 16 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 42.7 Voltage Rating (Uc) (KV) : 15 Voltage Rating (Ur) (KV) : 15
Mechanical Attachment Cantilever Strength -SSL (KN) : 200
Operation/Applicatio
n Application Type : Switchgear Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability Surge Arrester Product Availability : Worldwide
Product Type Features Product Family : SPA Surge Arrester Class : 1 Surge Arrester Technology : Wrap
Body Features
Configuration Features
- Termination Stud Thread : M12
Dimensions
- Shed Inside Diameter : 57 MM [2.2 INCH ]
- Shed Outside Diameter (MM) : 57
- Surge Arrester Height (MM) : 198.5
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 12
- Discharge Current (Nominal) (KAMP) : 10
- Residual Voltage (Nominal Current) (KV) : 39.9
- Short Circuit Current (KAMP) : 16
- Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 42.7
- Voltage Rating (Uc) (KV) : 15
- Voltage Rating (Ur) (KV) : 15
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
Operation/Application
- Application Type : Switchgear
- Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability
- Surge Arrester Product Availability : Worldwide
Product Type Features
- Product Family : SPA
- Surge Arrester Class : 1
- Surge Arrester Technology : Wrap