Body Features Primary Product Color : Gray Product Weight : 27.5 KG [60.627 LB ]
Dimensions Creepage Distance (MM) : 4500 Product Height : 1076 MM [42.362 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 57.6 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 672 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 172.8 Short Circuit Current (KAMP) : 63 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 181.4 Voltage Rating (Ur) (KV) : 72
Mechanical Attachment Cantilever Strength -SSL (KN) : 2.5
Operation/Applicatio
n Power Component Application Type : Station
Product Availability Product Availability : Worldwide
Product Type Features Designation Class : SM
Usage Conditions Power Frequency Withstand (Wet) (KV) : 358
Body Features
- Primary Product Color : Gray
- Product Weight : 27.5 KG [60.627 LB ]
Dimensions
- Creepage Distance (MM) : 4500
- Product Height : 1076 MM [42.362 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 57.6
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 672
- Power Component Voltage Class : High Voltage
- Repetitive Charge Transfer Rating (Qrs) (C) : 2.2
- Residual Voltage (Nominal Current) (KV) : 172.8
- Short Circuit Current (KAMP) : 63
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 181.4
- Voltage Rating (Ur) (KV) : 72
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 2.5
Operation/Application
- Power Component Application Type : Station
Product Availability
- Product Availability : Worldwide
Product Type Features
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 358