TE Connectivity Lightning Arresters & Surge Arresters EN8231-000

Description
Body Features Primary Product Color : Red Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance (MM) : 380 Product Height : 183 MM  [7.205 INCH ] Shed Inside Diameter : 104 MM  [4.09 INCH ] Shed Outside Diameter : 123 MM  [4.84 INCH ] Electrical Characteristics BIL Rating (KV) : 106 Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 106 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 21 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 23.9 Voltage Rating (Ur) (KV) : 8 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Worldwide Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 47
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance (MM) : 380 Product Height : 183 MM  [7.205 INCH ] Shed Inside Diameter : 104 MM  [4.09 INCH ] Shed Outside Diameter : 123 MM  [4.84 INCH ] Electrical Characteristics BIL Rating (KV) : 106 Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 106 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 21 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 23.9 Voltage Rating (Ur) (KV) : 8 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Worldwide Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - EN8231-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
EN8231-000
Lightning Arresters & Surge Arresters EN8231-000
Body Features Primary Product Color : Red Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance (MM) : 380 Product Height : 183 MM  [7.205 INCH ] Shed Inside Diameter : 104 MM  [4.09 INCH ] Shed Outside Diameter : 123 MM  [4.84 INCH ] Electrical Characteristics BIL Rating (KV) : 106 Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 106 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 21 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 23.9 Voltage Rating (Ur) (KV) : 8 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Worldwide Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 47

Body Features


  • Primary Product Color : Red
  • Product Weight : 1.8 KG  [3.968 LB ]

Dimensions


  • Creepage Distance (MM) : 380
  • Product Height : 183 MM  [7.205 INCH ]
  • Shed Inside Diameter : 104 MM  [4.09 INCH ]
  • Shed Outside Diameter : 123 MM  [4.84 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 106
  • Continuous Operating Voltage (Uc) (KV) : 6
  • Discharge Current (Nominal) (KAMP) : 10
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 106
  • Repetitive Charge Transfer Rating (Qrs) (C) : .5
  • Residual Voltage (Nominal Current) (KV) : 21
  • Short Circuit Current (KAMP) : 40
  • Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 23.9
  • Voltage Rating (Ur) (KV) : 8

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350
  • Thread Size : M12

Operation/Application


  • Power Component Application Type : Distribution

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Core Type : Cage
  • Designation Class : DH
  • Shed Profile : Alternating

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 47
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number EN8231-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products