TE Connectivity Lightning Arresters & Surge Arresters EN8232-000

Description
Body Features Color : Red Weight (KG) : 4.5 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 1125 Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 383 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 110 Impulse Voltage 1.2/50µs (Positive) (KV) : 228 Qrs (C) : .5 Residual Voltage (Nominal Current) (KV) : 118.3 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 130 Voltage Rating (Uc) (KV) : 45 Voltage Rating (Ur) (KV) : 45 Industry Standards BIL Rating (KV) : 228 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 110
Request a Quote
Description
Body Features Color : Red Weight (KG) : 4.5 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 1125 Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 383 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 110 Impulse Voltage 1.2/50µs (Positive) (KV) : 228 Qrs (C) : .5 Residual Voltage (Nominal Current) (KV) : 118.3 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 130 Voltage Rating (Uc) (KV) : 45 Voltage Rating (Ur) (KV) : 45 Industry Standards BIL Rating (KV) : 228 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - EN8232-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
EN8232-000
Lightning Arresters & Surge Arresters EN8232-000
Body Features Color : Red Weight (KG) : 4.5 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 1125 Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 383 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 110 Impulse Voltage 1.2/50µs (Positive) (KV) : 228 Qrs (C) : .5 Residual Voltage (Nominal Current) (KV) : 118.3 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 130 Voltage Rating (Uc) (KV) : 45 Voltage Rating (Ur) (KV) : 45 Industry Standards BIL Rating (KV) : 228 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 110

Body Features


  • Color : Red
  • Weight (KG) : 4.5

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance (MM) : 1125
  • Shed Inside Diameter : 104 MM  [4.1 INCH ]
  • Shed Outside Diameter (MM) : 123
  • Surge Arrester Height (MM) : 383

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 36
  • Discharge Current (Nominal) (KAMP) : 10
  • Flashover Voltage (KV) : 110
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 228
  • Qrs (C) : .5
  • Residual Voltage (Nominal Current) (KV) : 118.3
  • Short Circuit Current (KAMP) : 40
  • Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 130
  • Voltage Rating (Uc) (KV) : 45
  • Voltage Rating (Ur) (KV) : 45

Industry Standards


  • BIL Rating (KV) : 228

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Operation/Application


  • Application Type : Distribution
  • Free of Lead, Cadmium, Heavy Metals : Yes

Packaging Features


  • Minimum Packaging Unit : 3

Product Type Features


  • Product Family : HDA
  • Shed Profile : Alternating
  • Surge Arrester Class : DH
  • Surge Arrester Technology : Cage

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number EN8232-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products