Body Features Primary Product Color : Red
Dimensions Product Height (MM) : 266 Shed Inside Diameter : 57 MM [2.24 INCH ] Shed Outside Diameter : 57 MM [2.24 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 15 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 49.81 Short Circuit Current (KAMP) : 16 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 53.4 Voltage Rating (Ur) (KV) : 18.75
Mechanical Attachment Cantilever Strength -SSL (KN) : 200 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Switchgear
Packaging Features Packaging Quantity : 3
Product Type Features Core Type : Wrap Designation Class : 1
Body Features
- Primary Product Color : Red
Dimensions
- Product Height (MM) : 266
- Shed Inside Diameter : 57 MM [2.24 INCH ]
- Shed Outside Diameter : 57 MM [2.24 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 15
- Discharge Current (Nominal) (KAMP) : 10
- Residual Voltage (Nominal Current) (KV) : 49.81
- Short Circuit Current (KAMP) : 16
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 53.4
- Voltage Rating (Ur) (KV) : 18.75
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
- Thread Size : M12
Operation/Application
- Power Component Application Type : Switchgear
Packaging Features
Product Type Features
- Core Type : Wrap
- Designation Class : 1