Body Features Primary Product Color : Red
Dimensions Product Height (MM) : 175
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 10 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 33.2 Short Circuit Current (KAMP) : 16 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 35.6 Voltage Rating (Ur) (KV) : 12.5
Mechanical Attachment Cantilever Strength -SSL (KN) : 200
Operation/Applicatio
n Power Component Application Type : Switchgear
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands
Product Type Features Core Type : Wrap Designation Class : 1
Body Features
- Primary Product Color : Red
Dimensions
- Product Height (MM) : 175
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 10
- Discharge Current (Nominal) (KAMP) : 10
- Residual Voltage (Nominal Current) (KV) : 33.2
- Short Circuit Current (KAMP) : 16
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 35.6
- Voltage Rating (Ur) (KV) : 12.5
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
Operation/Application
- Power Component Application Type : Switchgear
Packaging Features
Product Availability
- Product Availability : Americas, Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands
Product Type Features
- Core Type : Wrap
- Designation Class : 1