Body Features Primary Product Color : Black Product Weight : 2.8 KG [6.173 LB ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal) (KAMP) : 5 Short Circuit Current (KAMP) : 16 Voltage Rating (Ur) (KV) : 15
Operation/Applicatio
n Power Component Application Type : Switchgear
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia
Product Type Features Core Type : Cage Designation Class : DH
Body Features
- Primary Product Color : Black
- Product Weight : 2.8 KG [6.173 LB ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 12
- Discharge Current (Nominal) (KAMP) : 5
- Short Circuit Current (KAMP) : 16
- Voltage Rating (Ur) (KV) : 15
Operation/Application
- Power Component Application Type : Switchgear
Packaging Features
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia
Product Type Features
- Core Type : Cage
- Designation Class : DH