Body Features Primary Product Color : Black Product Weight : .2 KG [.441 LB ]
Dimensions Product Height : 56 MM [2.205 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : .28 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 1 Short Circuit Current (KAMP) : 40
Mechanical Attachment Thread Size : M8
Operation/Applicatio
n Power Component Application Type : Overhead Network
Product Availability Product Availability : Worldwide
Product Type Features Designation Class : Type II
Body Features
- Primary Product Color : Black
- Product Weight : .2 KG [.441 LB ]
Dimensions
- Product Height : 56 MM [2.205 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : .28
- Discharge Current (Nominal) (KAMP) : 10
- Residual Voltage (Nominal Current) (KV) : 1
- Short Circuit Current (KAMP) : 40
Mechanical Attachment
Operation/Application
- Power Component Application Type : Overhead Network
Product Availability
- Product Availability : Worldwide
Product Type Features
- Designation Class : Type II