Body Features Color : Grey Weight (KG) : 3.06
Configuration Features Termination Stud Thread : M12
Dimensions Creepage Distance (MM) : 380 Shed Inside Diameter (MM) : 97 Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 183
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 10 Discharge Current (Nominal) (KAMP) : 10 Qrs (C) : 6 Residual Voltage (Nominal Current) (KV) : 32.4 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 10 Voltage Rating (Ur) (KV) : 12.5
Mechanical Attachment Cantilever Strength -SSL (KN) : 350
Packaging Features Minimum Packaging Unit : 2
Product Availability Minimum Order Quantity : 2 Surge Arrester Product Availability : ANZPAC, ASIA, AMERICAS, EMEA
Product Type Features Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage
Usage Conditions Power Frequency Withstand (Wet) (KV) : 47
Body Features
- Color : Grey
- Weight (KG) : 3.06
Configuration Features
- Termination Stud Thread : M12
Dimensions
- Creepage Distance (MM) : 380
- Shed Inside Diameter (MM) : 97
- Shed Outside Diameter (MM) : 119
- Surge Arrester Height (MM) : 183
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 10
- Discharge Current (Nominal) (KAMP) : 10
- Qrs (C) : 6
- Residual Voltage (Nominal Current) (KV) : 32.4
- Short Circuit Current (KAMP) : 40
- Voltage Rating (Uc) (KV) : 10
- Voltage Rating (Ur) (KV) : 12.5
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
Packaging Features
- Minimum Packaging Unit : 2
Product Availability
- Minimum Order Quantity : 2
- Surge Arrester Product Availability : ANZPAC, ASIA, AMERICAS, EMEA
Product Type Features
- Shed Profile : Alternating
- Surge Arrester Class : 2
- Surge Arrester Technology : Cage
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 47