Body Features Primary Product Color : Red
Dimensions Product Height : 326 MM [12.835 INCH ] Shed Inside Diameter : 57 MM [2.24 INCH ] Shed Outside Diameter : 57 MM [2.24 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 18 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 59.78 Short Circuit Current (KAMP) : 16 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 64.1 Voltage Rating (Ur) (KV) : 22.5
Mechanical Attachment Cantilever Strength -SSL (KN) : 200 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Switchgear
Packaging Features Packaging Quantity : 3
Product Type Features Core Type : Wrap Designation Class : 1
Body Features
- Primary Product Color : Red
Dimensions
- Product Height : 326 MM [12.835 INCH ]
- Shed Inside Diameter : 57 MM [2.24 INCH ]
- Shed Outside Diameter : 57 MM [2.24 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 18
- Discharge Current (Nominal) (KAMP) : 10
- Residual Voltage (Nominal Current) (KV) : 59.78
- Short Circuit Current (KAMP) : 16
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 64.1
- Voltage Rating (Ur) (KV) : 22.5
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
- Thread Size : M12
Operation/Application
- Power Component Application Type : Switchgear
Packaging Features
Product Type Features
- Core Type : Wrap
- Designation Class : 1