TE Connectivity Lightning Arresters & Surge Arresters EN6029-000

Description
Body Features Primary Product Color : Red Product Weight : 4.5 KG  [9.921 LB ] Dimensions Creepage Distance (MM) : 1125 Product Height : 383 MM  [15.079 INCH ] Shed Inside Diameter : 107 MM  [4.09 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical Characteristics BIL Rating (KV) : 228 Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 228 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 118.3 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 134.5 Voltage Rating (Ur) (KV) : 45 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 110
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Product Weight : 4.5 KG  [9.921 LB ] Dimensions Creepage Distance (MM) : 1125 Product Height : 383 MM  [15.079 INCH ] Shed Inside Diameter : 107 MM  [4.09 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical Characteristics BIL Rating (KV) : 228 Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 228 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 118.3 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 134.5 Voltage Rating (Ur) (KV) : 45 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - EN6029-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
EN6029-000
Lightning Arresters & Surge Arresters EN6029-000
Body Features Primary Product Color : Red Product Weight : 4.5 KG  [9.921 LB ] Dimensions Creepage Distance (MM) : 1125 Product Height : 383 MM  [15.079 INCH ] Shed Inside Diameter : 107 MM  [4.09 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical Characteristics BIL Rating (KV) : 228 Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 228 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 118.3 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 134.5 Voltage Rating (Ur) (KV) : 45 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12 Operation/Applicatio n Power Component Application Type : Distribution Packaging Features Packaging Quantity : 3 Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating Usage Conditions Power Frequency Withstand (Wet) (KV) : 110

Body Features


  • Primary Product Color : Red
  • Product Weight : 4.5 KG  [9.921 LB ]

Dimensions


  • Creepage Distance (MM) : 1125
  • Product Height : 383 MM  [15.079 INCH ]
  • Shed Inside Diameter : 107 MM  [4.09 INCH ]
  • Shed Outside Diameter : 137 MM  [5.39 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 228
  • Continuous Operating Voltage (Uc) (KV) : 36
  • Discharge Current (Nominal) (KAMP) : 10
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 228
  • Repetitive Charge Transfer Rating (Qrs) (C) : .5
  • Residual Voltage (Nominal Current) (KV) : 118.3
  • Short Circuit Current (KAMP) : 40
  • Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 134.5
  • Voltage Rating (Ur) (KV) : 45

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350
  • Thread Size : M12

Operation/Application


  • Power Component Application Type : Distribution

Packaging Features


  • Packaging Quantity : 3

Product Type Features


  • Core Type : Cage
  • Designation Class : DH
  • Shed Profile : Alternating

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 110
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number EN6029-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products