TE Connectivity Lightning Arresters & Surge Arresters EN4841-000

Description
Body Features Color : Red Weight (KG) : 3.25 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 830 MM  [664 INCH ] Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 93 Impulse Voltage 1.2/50µs (Positive) (KV) : 190 Qrs (C) : .5 Residual Voltage (Nominal Current) (KV) : 78.5 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 86 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 190 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 93
Request a Quote
Description
Body Features Color : Red Weight (KG) : 3.25 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 830 MM  [664 INCH ] Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 93 Impulse Voltage 1.2/50µs (Positive) (KV) : 190 Qrs (C) : .5 Residual Voltage (Nominal Current) (KV) : 78.5 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 86 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 190 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 93
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - EN4841-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
EN4841-000
Lightning Arresters & Surge Arresters EN4841-000
Body Features Color : Red Weight (KG) : 3.25 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 830 MM  [664 INCH ] Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 93 Impulse Voltage 1.2/50µs (Positive) (KV) : 190 Qrs (C) : .5 Residual Voltage (Nominal Current) (KV) : 78.5 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 86 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 190 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 93

Body Features


  • Color : Red
  • Weight (KG) : 3.25

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance : 830 MM  [664 INCH ]
  • Shed Inside Diameter : 104 MM  [4.1 INCH ]
  • Shed Outside Diameter (MM) : 123
  • Surge Arrester Height (MM) : 316

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 24
  • Discharge Current (Nominal) (KAMP) : 10
  • Flashover Voltage (KV) : 93
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 190
  • Qrs (C) : .5
  • Residual Voltage (Nominal Current) (KV) : 78.5
  • Short Circuit Current (KAMP) : 40
  • Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 86
  • Voltage Rating (Uc) (KV) : 30
  • Voltage Rating (Ur) (KV) : 30

Industry Standards


  • BIL Rating (KV) : 190

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Operation/Application


  • Application Type : Distribution
  • Free of Lead, Cadmium, Heavy Metals : Yes

Packaging Features


  • Minimum Packaging Unit : 3

Product Type Features


  • Product Family : HDA
  • Shed Profile : Alternating
  • Surge Arrester Class : DH
  • Surge Arrester Technology : Cage

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 93
Buy Now

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number EN4841-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products