Body Features Color : Gray Weight (KG) : 2.2
Configuration Features Termination Stud Thread : M12
Dimensions Creepage Distance : 520 MM [20.47 INCH ] Shed Inside Diameter : 97 MM [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 220
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 10 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 57 Impulse Voltage 1.2/50µs (Positive) (KV) : 165 Residual Voltage (Nominal Current) (KV) : 36.4 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 40 Voltage Rating (Uc) (KV) : 12.5 Voltage Rating (Ur) (KV) : 12.5
Industry Standards BIL Rating (KV) : 165
Mechanical Attachment Cantilever Strength -SSL (KN) : 350
Operation/Applicatio
n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features Minimum Packaging Unit : 3
Product Type Features Product Family : OCP2 Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage
Usage Conditions Power Frequency Withstand (Wet) (KV) : 57
Body Features
- Color : Gray
- Weight (KG) : 2.2
Configuration Features
- Termination Stud Thread : M12
Dimensions
- Creepage Distance : 520 MM [20.47 INCH ]
- Shed Inside Diameter : 97 MM [3.8 INCH ]
- Shed Outside Diameter (MM) : 119
- Surge Arrester Height (MM) : 220
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 10
- Discharge Current (Nominal) (KAMP) : 10
- Flashover Voltage (KV) : 57
- Impulse Voltage 1.2/50µs (Positive) (KV) : 165
- Residual Voltage (Nominal Current) (KV) : 36.4
- Short Circuit Current (KAMP) : 40
- Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 40
- Voltage Rating (Uc) (KV) : 12.5
- Voltage Rating (Ur) (KV) : 12.5
Industry Standards
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
Operation/Application
- Application Type : Distribution
- Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features
- Minimum Packaging Unit : 3
Product Type Features
- Product Family : OCP2
- Shed Profile : Alternating
- Surge Arrester Class : 2
- Surge Arrester Technology : Cage
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 57