TE Connectivity Lightning Arresters & Surge Arresters EM9741-000

Description
Body Features Color : Gray Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 697 MM  [27.3 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester Height (MM) : 229 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 14.4 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 72 Impulse Voltage 1.2/50µs (Positive) (KV) : 185 Qrs (C) : .4 Residual Voltage (Nominal Current) (KV) : 54 Short Circuit Current (KAMP) : 20 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 59 Voltage Rating (Uc) (KV) : 18 Voltage Rating (Ur) (KV) : 18 Industry Standards BIL Rating (KV) : 185 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Product Type Features Product Family : DOV Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 72
Request a Quote
Description
Body Features Color : Gray Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 697 MM  [27.3 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester Height (MM) : 229 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 14.4 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 72 Impulse Voltage 1.2/50µs (Positive) (KV) : 185 Qrs (C) : .4 Residual Voltage (Nominal Current) (KV) : 54 Short Circuit Current (KAMP) : 20 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 59 Voltage Rating (Uc) (KV) : 18 Voltage Rating (Ur) (KV) : 18 Industry Standards BIL Rating (KV) : 185 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Product Type Features Product Family : DOV Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 72
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - EM9741-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
EM9741-000
Lightning Arresters & Surge Arresters EM9741-000
Body Features Color : Gray Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 697 MM  [27.3 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester Height (MM) : 229 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 14.4 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 72 Impulse Voltage 1.2/50µs (Positive) (KV) : 185 Qrs (C) : .4 Residual Voltage (Nominal Current) (KV) : 54 Short Circuit Current (KAMP) : 20 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 59 Voltage Rating (Uc) (KV) : 18 Voltage Rating (Ur) (KV) : 18 Industry Standards BIL Rating (KV) : 185 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Product Type Features Product Family : DOV Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 72

Body Features


  • Color : Gray
  • Weight (KG) : 1.8

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance : 697 MM  [27.3 INCH ]
  • Shed Inside Diameter : 93 MM  [3.7 INCH ]
  • Shed Outside Diameter (MM) : 105
  • Surge Arrester Height (MM) : 229

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 14.4
  • Discharge Current (Nominal) (KAMP) : 10
  • Flashover Voltage (KV) : 72
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 185
  • Qrs (C) : .4
  • Residual Voltage (Nominal Current) (KV) : 54
  • Short Circuit Current (KAMP) : 20
  • Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 59
  • Voltage Rating (Uc) (KV) : 18
  • Voltage Rating (Ur) (KV) : 18

Industry Standards


  • BIL Rating (KV) : 185

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 225

Operation/Application


  • Application Type : Distribution
  • Free of Lead, Cadmium, Heavy Metals : Yes

Product Type Features


  • Product Family : DOV
  • Shed Profile : Alternating
  • Surge Arrester Class : DH
  • Surge Arrester Technology : Cage

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 72
Buy Now

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number EM9741-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products