Body Features Color : Gray
Configuration Features Termination Stud Thread : M12
Dimensions Creepage Distance (MM) : 945 Shed Inside Diameter : 93 MM [3.7 INCH ] Shed Outside Diameter (MM) : 104 Surge Arrester Height (MM) : 304
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Flashover Voltage (KV) : 117 Impulse Voltage 1.2/50µs (Positive) (KV) : 230 Qrs (C) : .4 Residual Voltage (Nominal Current) (KV) : 90 Short Circuit Current (KAMP) : 20 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 99 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30
Industry Standards BIL Rating (KV) : 230
Mechanical Attachment Cantilever Strength -SSL (KN) : 225
Operation/Applicatio
n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features Minimum Packaging Unit : 3
Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : Worldwide
Product Type Features Product Family : DOV Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage
Usage Conditions Power Frequency Withstand (Wet) (KV) : 98
Body Features
Configuration Features
- Termination Stud Thread : M12
Dimensions
- Creepage Distance (MM) : 945
- Shed Inside Diameter : 93 MM [3.7 INCH ]
- Shed Outside Diameter (MM) : 104
- Surge Arrester Height (MM) : 304
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 24
- Flashover Voltage (KV) : 117
- Impulse Voltage 1.2/50µs (Positive) (KV) : 230
- Qrs (C) : .4
- Residual Voltage (Nominal Current) (KV) : 90
- Short Circuit Current (KAMP) : 20
- Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 99
- Voltage Rating (Uc) (KV) : 24
- Voltage Rating (Ur) (KV) : 30
Industry Standards
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 225
Operation/Application
- Application Type : Distribution Line
- Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features
- Minimum Packaging Unit : 3
Product Availability
- Minimum Order Quantity : 3
- Surge Arrester Product Availability : Worldwide
Product Type Features
- Product Family : DOV
- Shed Profile : Alternating
- Surge Arrester Class : DH
- Surge Arrester Technology : Cage
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 98