Body Features Color : Red
Dimensions Surge Arrester Height (MM) : 137.6
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 19.9 Short Circuit Current (KAMP) : 16 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 21.3 Voltage Rating (Uc) (KV) : 6 Voltage Rating (Ur) (KV) : 7.5
Mechanical Attachment Cantilever Strength -SSL (KN) : 200
Operation/Applicatio
n Application Type : Switchgear Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features Minimum Packaging Unit : 3
Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : China, ASIA, ANZPAC, EMEA, AMERICAS
Product Type Features Product Family : SPA Surge Arrester Class : 1 Surge Arrester Technology : Wrap
Body Features
Dimensions
- Surge Arrester Height (MM) : 137.6
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 6
- Discharge Current (Nominal) (KAMP) : 10
- Residual Voltage (Nominal Current) (KV) : 19.9
- Short Circuit Current (KAMP) : 16
- Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 21.3
- Voltage Rating (Uc) (KV) : 6
- Voltage Rating (Ur) (KV) : 7.5
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
Operation/Application
- Application Type : Switchgear
- Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features
- Minimum Packaging Unit : 3
Product Availability
- Minimum Order Quantity : 3
- Surge Arrester Product Availability : China, ASIA, ANZPAC, EMEA, AMERICAS
Product Type Features
- Product Family : SPA
- Surge Arrester Class : 1
- Surge Arrester Technology : Wrap