Body Features Primary Product Color : Red
Dimensions Product Height : 181 MM [7.126 INCH ] Shed Inside Diameter : 47 MM [1.9 INCH ] Shed Outside Diameter : 47 MM [1.85 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal) (KAMP) : 5 Residual Voltage (Nominal Current) (KV) : 39.5 Short Circuit Current (KAMP) : 16 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 41 Voltage Rating (Ur) (KV) : 15
Mechanical Attachment Cantilever Strength -SSL (KN) : 200 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Switchgear
Product Type Features Core Type : Wrap
Body Features
- Primary Product Color : Red
Dimensions
- Product Height : 181 MM [7.126 INCH ]
- Shed Inside Diameter : 47 MM [1.9 INCH ]
- Shed Outside Diameter : 47 MM [1.85 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 12
- Discharge Current (Nominal) (KAMP) : 5
- Residual Voltage (Nominal Current) (KV) : 39.5
- Short Circuit Current (KAMP) : 16
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 41
- Voltage Rating (Ur) (KV) : 15
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
- Thread Size : M12
Operation/Application
- Power Component Application Type : Switchgear
Product Type Features