Body Features Primary Product Color : Gray Product Weight : 1.8 KG [3.968 LB ]
Dimensions Creepage Distance : 697 MM [27.3 INCH ] Product Height : 229 MM [9.016 INCH ] Shed Inside Diameter : 93 MM [3.7 INCH ] Shed Outside Diameter : 105 MM [4.13 INCH ]
Electrical Characteristics BIL Rating (KV) : 185 Continuous Operating Voltage (Uc) (KV) : 16.8 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 203 Repetitive Charge Transfer Rating (Qrs) (C) : .4 Residual Voltage (Nominal Current) (KV) : 64 Short Circuit Current (KAMP) : 20 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 73.2 Voltage Rating (Ur) (KV) : 21
Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Distribution
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Worldwide
Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating
Usage Conditions Power Frequency Withstand (Wet) (KV) : 72
Body Features
- Primary Product Color : Gray
- Product Weight : 1.8 KG [3.968 LB ]
Dimensions
- Creepage Distance : 697 MM [27.3 INCH ]
- Product Height : 229 MM [9.016 INCH ]
- Shed Inside Diameter : 93 MM [3.7 INCH ]
- Shed Outside Diameter : 105 MM [4.13 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 185
- Continuous Operating Voltage (Uc) (KV) : 16.8
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 203
- Repetitive Charge Transfer Rating (Qrs) (C) : .4
- Residual Voltage (Nominal Current) (KV) : 64
- Short Circuit Current (KAMP) : 20
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 73.2
- Voltage Rating (Ur) (KV) : 21
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 225
- Thread Size : M12
Operation/Application
- Power Component Application Type : Distribution
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Core Type : Cage
- Designation Class : DH
- Shed Profile : Alternating
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 72