TE Connectivity Lightning Arresters & Surge Arresters EP2551-000

Description
Body Features Primary Product Color : Gray Product Weight : 15 KG  [33.069 LB ] Dimensions Creepage Distance : 2250 MM  [88.583 INCH ] Product Height : 586 MM  [23.071 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 48 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 337 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 144 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 60 Mechanical Attachment Cantilever Strength -SSL (KN) : .6 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 15 KG  [33.069 LB ] Dimensions Creepage Distance : 2250 MM  [88.583 INCH ] Product Height : 586 MM  [23.071 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 48 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 337 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 144 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 60 Mechanical Attachment Cantilever Strength -SSL (KN) : .6 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - EP2551-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
EP2551-000
Lightning Arresters & Surge Arresters EP2551-000
Body Features Primary Product Color : Gray Product Weight : 15 KG  [33.069 LB ] Dimensions Creepage Distance : 2250 MM  [88.583 INCH ] Product Height : 586 MM  [23.071 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 48 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 337 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 144 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 60 Mechanical Attachment Cantilever Strength -SSL (KN) : .6 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands

Body Features


  • Primary Product Color : Gray
  • Product Weight : 15 KG  [33.069 LB ]

Dimensions


  • Creepage Distance : 2250 MM  [88.583 INCH ]
  • Product Height : 586 MM  [23.071 INCH ]

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 48
  • Discharge Current (Nominal) (KAMP) : 10
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 337
  • Power Component Voltage Class : High Voltage
  • Repetitive Charge Transfer Rating (Qrs) (C) : 2.2
  • Residual Voltage (Nominal Current) (KV) : 144
  • Short Circuit Current (KAMP) : 65
  • Voltage Rating (Ur) (KV) : 60

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : .6

Operation/Application


  • Power Component Application Type : Station

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number EP2551-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products