Body Features Primary Product Color : Black Product Weight : .75 KG [1.653 LB ]
Dimensions Product Height : 56 MM [2.205 INCH ] Shed Inside Diameter (MM) : 68 Shed Outside Diameter : 68 MM [2.68 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : .28 Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge Transfer Rating (Qrs) (C) : 4.1 Residual Voltage (Nominal Current) (KV) : 1.1 Voltage Rating (Ur) (KV) : .35
Mechanical Attachment Thread Size : M8
Operation/Applicatio
n Power Component Application Type : Distribution
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Designation Class : 2
Body Features
- Primary Product Color : Black
- Product Weight : .75 KG [1.653 LB ]
Dimensions
- Product Height : 56 MM [2.205 INCH ]
- Shed Inside Diameter (MM) : 68
- Shed Outside Diameter : 68 MM [2.68 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : .28
- Discharge Current (Nominal) (KAMP) : 10
- Repetitive Charge Transfer Rating (Qrs) (C) : 4.1
- Residual Voltage (Nominal Current) (KV) : 1.1
- Voltage Rating (Ur) (KV) : .35
Mechanical Attachment
Operation/Application
- Power Component Application Type : Distribution
Packaging Features
Product Availability
- Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features