TE Connectivity Lightning Arresters & Surge Arresters CL1335-000

Description
Body Features Color : Grey Weight (KG) : 3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 758 MM  [29.842 INCH ] Shed Inside Diameter : 97 MM  [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 299 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 80 Impulse Voltage 1.2/50µs (Positive) (KV) : 200 Residual Voltage (Nominal Current) (KV) : 77.8 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 80.8 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 200 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : OCP2 Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Request a Quote
Description
Body Features Color : Grey Weight (KG) : 3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 758 MM  [29.842 INCH ] Shed Inside Diameter : 97 MM  [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 299 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 80 Impulse Voltage 1.2/50µs (Positive) (KV) : 200 Residual Voltage (Nominal Current) (KV) : 77.8 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 80.8 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 200 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : OCP2 Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - CL1335-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
CL1335-000
Lightning Arresters & Surge Arresters CL1335-000
Body Features Color : Grey Weight (KG) : 3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 758 MM  [29.842 INCH ] Shed Inside Diameter : 97 MM  [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 299 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 80 Impulse Voltage 1.2/50µs (Positive) (KV) : 200 Residual Voltage (Nominal Current) (KV) : 77.8 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 80.8 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 200 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : OCP2 Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 80

Body Features


  • Color : Grey
  • Weight (KG) : 3

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance : 758 MM  [29.842 INCH ]
  • Shed Inside Diameter : 97 MM  [3.8 INCH ]
  • Shed Outside Diameter (MM) : 119
  • Surge Arrester Height (MM) : 299

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 24
  • Discharge Current (Nominal) (KAMP) : 10
  • Flashover Voltage (KV) : 80
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 200
  • Residual Voltage (Nominal Current) (KV) : 77.8
  • Short Circuit Current (KAMP) : 40
  • Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 80.8
  • Voltage Rating (Uc) (KV) : 30
  • Voltage Rating (Ur) (KV) : 30

Industry Standards


  • BIL Rating (KV) : 200

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Operation/Application


  • Application Type : Distribution
  • Free of Lead, Cadmium, Heavy Metals : Yes

Packaging Features


  • Minimum Packaging Unit : 3

Product Availability


  • Surge Arrester Product Availability : Worldwide

Product Type Features


  • Product Family : OCP2
  • Shed Profile : Alternating
  • Surge Arrester Class : 2
  • Surge Arrester Technology : Cage

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number CL1335-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products