Body Features Primary Product Color : Gray Product Weight : 2.6 KG [5.732 LB ]
Dimensions Creepage Distance : 1128 MM [44.24 INCH ] Product Height : 298 MM [11.732 INCH ] Shed Inside Diameter : 103 MM [4.06 INCH ] Shed Outside Diameter : 120 MM [4.72 INCH ]
Electrical Characteristics BIL Rating (KV) : 243 Continuous Operating Voltage (Uc) (KV) : 28.8 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 243 Repetitive Charge Transfer Rating (Qrs) (C) : .4 Residual Voltage (Nominal Current) (KV) : 109.8 Short Circuit Current (KAMP) : 20 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 125.5 Voltage Rating (Ur) (KV) : 36
Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Distribution
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Worldwide
Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating
Usage Conditions Power Frequency Withstand (Wet) (KV) : 103
Body Features
- Primary Product Color : Gray
- Product Weight : 2.6 KG [5.732 LB ]
Dimensions
- Creepage Distance : 1128 MM [44.24 INCH ]
- Product Height : 298 MM [11.732 INCH ]
- Shed Inside Diameter : 103 MM [4.06 INCH ]
- Shed Outside Diameter : 120 MM [4.72 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 243
- Continuous Operating Voltage (Uc) (KV) : 28.8
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 243
- Repetitive Charge Transfer Rating (Qrs) (C) : .4
- Residual Voltage (Nominal Current) (KV) : 109.8
- Short Circuit Current (KAMP) : 20
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 125.5
- Voltage Rating (Ur) (KV) : 36
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 225
- Thread Size : M12
Operation/Application
- Power Component Application Type : Distribution
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Core Type : Cage
- Designation Class : DH
- Shed Profile : Alternating
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 103