Body Features Primary Product Color : Black Product Weight : 5.2 KG [11.464 LB ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 39 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating (Ur) (KV) : 48.8
Operation/Applicatio
n Power Component Application Type : Switchgear
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Product Type Features Core Type : Cage Designation Class : DH
Body Features
- Primary Product Color : Black
- Product Weight : 5.2 KG [11.464 LB ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 39
- Discharge Current (Nominal) (KAMP) : 10
- Short Circuit Current (KAMP) : 20
- Voltage Rating (Ur) (KV) : 48.8
Operation/Application
- Power Component Application Type : Switchgear
Packaging Features
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Product Type Features
- Core Type : Cage
- Designation Class : DH