Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 100-230V With manual emergency override With butt fusion spigots long | |
| 100-230V With manual emergency override With fixed flanges PP-H ser. ISO | |
| 100-230V With manual emergency override With fusion sockets PP-H ISO | |
| 100-230V With manual emergency override With socket fusion spigots PP-H ISO | |
| 100-230V With manual emergency override With solvent cement sockets ABS BS | |
| 100-230V With manual emergency override With solvent cement sockets ABS ISO | |
| 100-230V With manual emergency override With solvent cement sockets PVC-C ISO | |
| 100-230V With manual emergency override With solvent cement sockets PVC-C JIS | |
| 100-230V With manual emergency override With solvent cement spigots PVC-U ISO | |
| 24V With manual emergency override With butt fusion spigots long | |
| 24V With manual emergency override With fixed flanges PP-H ser. ISO | |
| 24V With manual emergency override With fusion sockets PP-H ISO | |
| 24V With manual emergency override With fusion sockets PVDF ISO | |
| 24V With manual emergency override With socket fusion spigots PP-H ISO | |
| 24V With manual emergency override With solvent cement sockets ABS BS | |
| 24V With manual emergency override With solvent cement sockets ABS ISO | |
| 24V With manual emergency override With solvent cement sockets PVC-U JIS | |
| 24V With manual emergency override With solvent cement spigots PVC-U ISO | |
| 24V With manual emergency override With threaded sockets ABS ISO Rp | |
| PROGEF Standard Water jet suction pump type P20 | |
| Series 025 DA (Double acting) With fixed flanges Inch ANSI | |
| Series 025 DA (Double acting) With fixed flanges PVC-U JIS | |
| Series 025 FC (Fail safe to close) With fixed flanges PVC-U JIS | |
| Series 025Â DA (Double acting) With fixed flanges PVC-U JIS | |
| SYGEF Standard Water jet suction pump type P20 | |
| Water jet suction pump type P20 PVC-U | |
| With butt fusion spigots IR-Plus SDR11 metric | |
| With electric actuator 230V With manual override Flange standard metric/ANSI/BS/JIS | |
| With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS | |
| With electric actuator 24V Without manual override Flange standard metric/ANSI/BS/JIS | |
| With fusion sockets metric | |
| With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT | |
| With solvent cement sockets Inch BS | |
| With solvent cement sockets JIS | |
| With solvent cement sockets metric |
| << Prev | Next >> |