Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 24V With fusion sockets metric | |
| 24V With socket fusion spigots metric | |
| DA (Double acting) With backing flanges PP-V metric/BS | |
| DA (Double acting) With butt fusion spigots SDR11 metric | |
| DA (Double acting) With fixed flanges PP-H JIS | |
| DA (Double acting) With socket fusion spigots metric | |
| FC (Fail safe to close) low pressure With fixed flanges PP-H JIS | |
| FC (Fail safe to close) Unions with fusion sockets metric | |
| FC (Fail safe to close) With backing flanges PP-V Inch ANSI | |
| FC (Fail safe to close) With backing flanges PP-V metric/BS | |
| FC (Fail safe to close) With butt fusion spigots SDR11 metric | |
| FC (Fail safe to close) With socket fusion spigots metric | |
| FO (Fail safe to open) Unions with fusion sockets metric | |
| FO (Fail safe to open) With backing flanges PP-V Inch ANSI | |
| FO (Fail safe to open) With backing flanges PP-V metric/BS | |
| FO (Fail safe to open) With butt fusion spigots SDR11 metric | |
| FO (Fail safe to open) With socket fusion spigots metric | |
| Horizontal/L-port With solvent cement sockets BS | |
| Horizontal/L-port With solvent cement sockets metric | |
| Horizontal/L-port With threaded sockets Rp | |
| Horizontal/T-port With solvent cement sockets BS | |
| Horizontal/T-port With solvent cement sockets metric | |
| Horizontal/T-port/Wi th threaded sockets Rp | |
| Silicone free With solvent cement sockets ABS ISO | |
| Vertical/L-port With lockable handle With solvent cement sockets BS | |
| Vertical/L-port With solvent cement sockets BS | |
| Vertical/L-port With solvent cement sockets metric | |
| Vertical/L-port With threaded sockets Rp | |
| With butt fusion spigot metric | |
| With butt fusion spigots long | |
| With butt fusion spigots SDR11 metric | |
| With fusion sockets metric | |
| With socket fusion spigots metric | |
| With solvent cement sockets ABS BS | |
| With solvent cement sockets ABS ISO | |
| With solvent cement sockets BS | |
| With solvent cement sockets metric | |
| With solvent cement spigots metric | |
| With threaded sockets ABS ISO Rp | |
| Without spring With butt fusion spigots long | |
| Without spring With solvent cement sockets Inch BS | |
| Without spring With solvent cement sockets metric | |
| Without spring With threaded sockets Rp |
| << Prev | Next >> |