PROGEF Standard Water jet suction pump type P20, made of PP-H, with a nominal size DN 40 and a pressure rating of 10 bar, features a fusion socket metric connection with EPDM O-rings and weighs 0.943 kg. It has a length of 369 mm and thread sizes of R 2¼ for both inlet and outlet.
PROGEF Standard Water jet suction pump type P20
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199041134 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - water-jet-suction-pump-p20 |
| Primary Material | PP-H |