PVC-U ball valve with 24V electric actuation, manual emergency override, and solvent cement spigots compliant with ISO standards, featuring IP68 rating and a factory-set 90° control range. The valve includes integrated stainless steel mounting inserts, position feedback for open/close states, and a heating element. For the 40 mm bore size, it has a kv-value of 1000 l/min at Δp=1 bar, weighs 2.592 kg with EPDM seals, and uses an EA15 actuator with M8 mounting threads. Dimensions include L=213 mm, H=122 mm, and z=134 mm.
24V With manual emergency override With solvent cement spigots PVC-U ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127066 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.57 inch (40.00 mm) |