Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18
Product Name Notes
100-230V With manual emergency override With butt fusion spigots IR-Plus metric
100-230V With manual emergency override With butt fusion spigots PP-H SDR11 ISO
100-230V With manual emergency override With solvent cement sockets Inch BS
24V With manual emergency override With backing flanges PP-St ISO with PP-H
24V With manual emergency override With solvent cement sockets ABS BS
DA (Double acting) Flange standard metric
ER 52-1
ER 52-2
ER 52-3
ER 52-4
ER 52-5
ER 52-6
ER 53-1
ER 53-2
ER 53-3
ER 53-4
ER 53-5
ER 53-6
FC (Fail safe to close) Flange standard metric/ANSI/BS/JIS
FC (Fail safe to close) Flange standard metric
FC (Fail safe to close) Without manual override
FO (Fail safe to open) Flange standard metric/ANSI/BS/JIS
FO (Fail safe to open) Flange standard metric
For electric rotary actuators
For pneumatic rotary actuators
Industrial Ethernet interface card EtherNet/IP, for integrating EA25-250 into Industrial Ethernet networks
Industrial Ethernet interface card Modbus TCP, for integrating EA25-250 into Industrial Ethernet networks
Industrial Ethernet interface card PROFINET, for integrating EA25-250 into Industrial Ethernet networks
M12 Ethernet adapter set, for Industrial Ethernet interface card, connection variant M12, M12 conversion set, RJ45 patch cable
NAMUR connector plate for pilot valves type 5470 and type MNL532/ DIASTAR DN15-50/ PA11/21 and PA30-55
Position feedback for pneumatic rotary actuators
RPC D EtherNet/IP
RPC D Modbus TCP
RPC D PROFINET
RPC D
RPC PID EtherNet/IP
RPC PID Modbus TCP
RPC PID PROFINET
RPC PID
RPC
SPC D DA
SPC D EtherNet/IP DA
SPC D EtherNet/IP
SPC D Modbus TCP DA
SPC D Modbus TCP
SPC D PROFINET DA
SPC D PROFINET
SPC D
SPC Lite DA
SPC Lite
SPC PID DA
SPC PID EtherNet/IP DA
SPC PID EtherNet/IP
SPC PID Modbus TCP DA
SPC PID Modbus TCP
SPC PID PROFINET DA
SPC PID PROFINET
SPC PID
SPC*
SPC
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric/ANSI/BS/JIS
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard ANSI/ASME
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric/ANSI/BS/JIS
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard ANSI/ASME
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric

<< Prev Next >>