Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 18
Product Name Notes
Bare shaft Flange standard ANSI/ASME
Bare shaft Flange standard metric
d20-110mm / for ELGEF Plus Ball valve
DA (Double acting) With solvent cement spigots metric
ELGEF Plus Ball valve operational key PVC
FC (Fail safe to close) Unions with solvent cement sockets BS
FC (Fail safe to close) Unions with solvent cement sockets metric
FC (Fail safe to close) With backing flanges PP-V metric/BS
FC (Fail safe to close) With solvent cement spigots metric
FO (Fail safe to open) Unions with solvent cement sockets BS
FO (Fail safe to open) Unions with solvent cement sockets metric
FO (Fail safe to open) With solvent cement spigots metric
Horizontal/L-port With threaded sockets NPT
Horizontal/T-port With socket fusion spigots metric
Silicone free With backing flanges PP-St ANSI with PVDF
With backing flanges PP-GF ANSI
With backing flanges PP-st metric
With butt fusion spigot IR-Plus metric
With butt fusion spigots IR-Plus metric
With butt fusion spigots long
With fixed flanges metric
With fusion sockets metric
With fusion sockets PVDF ISO
With fusion spigots IR-Plus metric
With gear box Flange standard ANSI/ASME
With gear box Flange standard metric/ANSI/BS/JIS
With gear box Flange standard metric
With hand lever Flange standard ANSI/ASME
With hand lever Flange standard metric/ANSI/BS/JIS
With hand lever Flange standard metric
With Hastelloy C spring
With socket fusion spigots metric
With solvent cement sockets Inch BS
With solvent cement sockets metric
With threaded sockets NPT
With threaded sockets Rp
With V4A spring (stainless steel 316)
Without spring With backing flanges PP-st metric
Without spring With butt fusion spigots IR-Plus metric
Without spring With fixed flanges metric
Without spring With fusion sockets metric
Without spring With socket fusion spigots metric
Without spring With threaded sockets NPT
Without spring

<< Prev Next >>