The 199104575 is a standard ball valve in the PROGEF 104 series, designed for fluid control with butt fusion spigots compliant with IR-Plus SDR11 metric standards. The valve body is made of PP-H and features integrated stainless steel mounting inserts for secure installation. It operates with a 90° control range and is actuated by a 10 Nm electric actuator. This specific variant is rated for a network pressure of 10 bar and has a kv-value of 700 l/min at Δp=1 bar, with a 24-240 V power supply. The valve has a nominal bore size of 32 mm, a spigot diameter of 25 mm, and weighs 1.055 kg. Its external dimensions are 217 mm in height and 206.0 mm in length, with a body width of 68 mm.
With butt fusion spigots IR-Plus SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104575 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.26 inch (32.00 mm) |