The SYGEF Standard Ball valve type 127 is a 24V electrically operated ball valve with manual emergency override and PVDF ISO fusion sockets. It features an IP68 rating, a factory-set 90° control range, a heating element, and position feedback for open/close states, along with integrated stainless steel mounting inserts. The model 199127825 corresponds to a 20 mm bore size (3/4 inch), with a rated pressure of 10 bar and a kv-value of 350 l/min, weighing 2.200 kg. The actuator is EA15, with dimensions including a height of 122 mm and a total length of 161 mm.
24V With manual emergency override With fusion sockets PVDF ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127825 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVDF |
| Valve Size | 1.26 inch (32.00 mm) |