199140374 is a wafer-style intermediate installation butterfly valve with an electric actuator rated for 100-230 V, 50-60 Hz, and a 90° control range. The valve body is made of PP-R, with a nominal bore size of DN500 and a pressure rating of PN4. It complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Dimensions include a maximum overall length of 1285 mm, width of 700 mm, and height of 352 mm. The valve includes a heating element and position feedback (open/close/middle).
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199140374 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 19.69 inch (500.00 mm) |