The 199104053 is a 20 mm PVC-U ball valve with solvent cement sockets, designed for 24 V control and a 90° operating range. It features integrated stainless steel mounting inserts and delivers a kv-value of 185 l/min at Δp=1 bar. The valve measures 194 mm in height and 178.5 mm in length, with a 10 Nm actuator and 50 mm flange width. It weighs 0.995 kg and uses EPDM seals. The product is part of a series with matching design and specifications across variants.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104053 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.79 inch (20.00 mm) |