ABS ball valve with 24V actuation, manual emergency override, and threaded ISO Rp sockets, featuring an IP68 rating, factory-set 90° control range, integrated heating element, and position feedback. Includes integrated stainless steel mounting inserts. weighs 2.100 kg with a kv-value of 70 l/min at Δp=1 bar and has a nominal diameter of 16 mm. Dimensions include actuator type EA15, B3=25 mm, DE1=50 mm, E=122 mm, L=197 mm, and M1=M6.
24V With manual emergency override With threaded sockets ABS ISO Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127692 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.63 inch (16.00 mm) |