The 199127535 is a standard ball valve in the PROGEF type 127 series, designed for use with socket fusion spigots in PP-H ISO material. It operates at 100-230V, includes a manual emergency override, and features integrated stainless steel mounting inserts. The valve is rated IP68 and has a factory-set control range of 90°, with heating element and position feedback (open/close). It has a 25 mm bore size (d), a PN rating of 10 bar, and a kv-value of 700 l/min at Δp=1 bar. Weight is 2.300 kg with FKM seals. Dimensions include B3=EA15, DE1=25 mm, E=68 mm, G=122 mm, L=150 mm, L1=33 mm, and s1=4.0 mm.
100-230V With manual emergency override With socket fusion spigots PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127535 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.26 inch (32.00 mm) |