Diaphragm valve type DIASTAR PVC-U OF, Series 025 FC (Fail safe to close), with fixed flanges PVC-U JIS, DN 75, PN 10, kv-value 992 l/min at Δp=1 bar, PTFE/EPDM seat, weight 15.154 kg, overall length 250 mm, overall height 344 mm, flange dimensions D 280 mm, D1_G 185 mm, D2 8 mm, D3 140 mm, D4 150 mm, H1 148 mm, H2 24 mm, H3 46 mm, H4 100 mm, H5 129 mm, H6 195 mm, H7 298 mm, H9 46 mm, H10 15 mm, oil-free, with position indicator.
Series 025 FC (Fail safe to close) With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199029798 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 11.02 inch (280.00 mm) |