ABS ball valve with 24V electric actuation, manual emergency override, and solvent cement sockets compliant with ABS BS standards. Features IP68 rating, factory-set 90° control range, integrated stainless steel mounting inserts, and position feedback for open/close states. Supported sizes include 20 mm bore diameter with a kv-value of 350 l/min at Δp=1 bar. Actuator model EA15, dimensions match the 25 mm bore variant: 122 mm overall length, 58 mm height, M6 mounting threads. Weight is 2.200 kg.
24V With manual emergency override With solvent cement sockets ABS BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199127194 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.98 inch (25.00 mm) |