The PROGEF Standard Water jet suction pump type P20, model 199 041 133, is a polypropylene (PP-H) suction pump with a DN 32 fusion socket metric connection and EPDM O-rings, rated for 10 bar pressure. It has a weight of 0.604 kg and features R 1½ inch female threads for both inlet and outlet ports. The pump is designed for water jet applications and integrates directly into piping systems via fusion socket connections.
PROGEF Standard Water jet suction pump type P20
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199041133 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - water-jet-suction-pump-p20 |
| Primary Material | PP-H |