Ball valve type 104 PVC-U with solvent cement sockets, 63 mm bore, 10 bar pressure rating, and 3100 l/min kv-value, controlled by a 24-240V actuator producing 20 Nm torque. The valve has integrated stainless steel mounting inserts, a 90° control range, and weighs 2.395 kg. Total length is 221.5 mm and height is 307 mm with a 124 mm mounting dimension. It uses EPDM seals and is designed for easy installation and removal.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104048 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |