Ball valve with solvent cement sockets conforming to ASTM standards and two NPT threaded ends, designed for 100-230V actuation and a 90° control range. The valve has a 10 mm bore diameter (3/8 inch), a kv-value of 70 l/min at Δp=1 bar, and an actuator torque of 10 Nm. It features integrated stainless steel mounting inserts and a body made of PVC-U. The valve weighs 0.995 kg and uses EPDM seals. Dimensions are 194 mm in height and 178.5 mm in length, with a 3/8 inch pipe connection size.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104232 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.63 inch (16.00 mm) |