The 199104346 is a PVC-C ball valve with solvent cement sockets conforming to ASTM standards and two NPT threaded ends, designed for 24V control with a 90° actuation range. It has a 32 mm bore (1 inch nominal pipe size), a pressure rating of 10 bar, and a kv-value of 1000 l/min at Δp=1 bar. The valve includes integrated stainless steel mounting inserts and measures 236 mm in length with a 84 mm mounting face dimension. The actuator provides 10 Nm torque.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199104346 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.57 inch (40.00 mm) |