The PROGEF V251 throttle valve is a plastic valve with fusion sockets metric, made from PP-H, designed for use at pressures up to 10 bar. This variant, identified by the EPDM seal code 199 041 230, has a nominal bore of 50 mm and a nominal diameter of 63 mm with an overall height of 158 mm and a length of 146 mm. The valve weighs 0.600 kg.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199041230 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - throttle-Valve-v251 |
| Primary Material | PP-H |