Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18
Product Name Notes
100-230V With manual emergency override With fusion sockets PP-H ISO
100-230V With manual emergency override With solvent cement sockets ABS ISO
100-230V With manual emergency override With solvent cement sockets PVC-U ISO
24V With manual emergency override With backing flanges PP-St ISO with PP-H
24V With manual emergency override With fusion sockets PP-H ISO
24V With manual emergency override With solvent cement sockets ABS ISO
24V/With smart electric actuator Flange standard metric/ANSI/BS/JIS
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets JIS
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric
Horizontal/L-port 100-230V With manual emergency override With solvent cement spigots metric With electric actuator EA25
Horizontal/L-port 24V With manual emergency override With fusion sockets metric
Horizontal/L-port 24V With manual emergency override With solvent cement sockets BS
Horizontal/L-port 24V With manual emergency override With solvent cement sockets metric With electric actuator EA25
Horizontal/L-port 24V With manual emergency override With solvent cement sockets metric
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets ASTM
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets metric
Horizontal/T-port 24V With manual emergency override With fusion sockets metric
Horizontal/T-port 24V With manual emergency override With solvent cement sockets metric With electric actuator EA25
Horizontal/T-port 24V With manual emergency override With solvent cement sockets metric
Horizontal/T-port 24V With manual emergency override With solvent cement spigots metric With electric actuator EA25
Vertical/L-port 100-230V With manual emergency override With solvent cement sockets metric
With electric actuator 230 V With manual override Flange standard ANSI/ASME
With electric actuator 230 V Without manual override Flange standard ANSI/ASME
With electric actuator 230V With manual override Flange standard metric/ANSI/BS/JIS
With electric actuator 230V With manual override Flange standard metric
With electric actuator 230V Without manual override Flange standard ANSI/ASME
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
With electric actuator 230V Without manual override Flange standard metric
With electric actuator 24V Without manual override Flange standard ANSI/ASME
With electric actuator 24V Without manual override Flange standard metric/ANSI/BS/JIS

<< Prev Next >>